EN
  • EN
  • DE

LMV762MAX/NOPB

Part No LMV762MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP PREC W/P-POP LV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055755-LMV762MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV762MAX/NOPB CAD Model

Description

Product Overview: LMV762MAX/NOPB

The LMV762MAX/NOPB is a high-performance, precision voltage comparator designed and manufactured by Texas Instruments. This device is a part of their LMV series, known for their reliability and efficiency in a wide range of applications. The LMV762MAX/NOPB is particularly suitable for systems requiring an accurate and fast voltage comparison to provide a robust digital output signal.

Key Features

  • Voltage Supply Range: The comparator operates on a supply voltage that ranges from 2.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Low Input Offset Voltage: It boasts a low input offset voltage of 1 mV (maximum), which ensures high precision in the comparison of input signals.
  • Propagation Delay: The device offers a fast propagation delay of 200 ns (typical), which is critical for applications that require high-speed operations.
  • Low Supply Current: With a supply current of 800 µA (typical), the LMV762MAX/NOPB is energy-efficient, making it ideal for battery-powered devices.
  • Output: The open-drain output configuration allows for flexible voltage levels and the ability to wire OR the outputs of several comparators.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.
  • Package: The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LMV762MAX/NOPB is ideal for a variety of applications, including:

  • Window comparators
  • Zero-crossing detectors
  • Voltage monitoring
  • Battery-powered and portable devices
  • Signal level translation or level shifting

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with global environmental standards and regulations. Texas Instruments is committed to providing high-quality, environmentally friendly components that meet the rigorous demands of the electronics industry.

Overall, the LMV762MAX/NOPB from Texas Instruments is a superior choice for designers looking for a precise, fast, and power-efficient voltage comparator for their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess