EN
  • EN
  • DE

LM2437T/NOPB

Part No LM2437T/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR MONOLITHIC TO220-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CRT Driver TO-220-9
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 100°C
Mounting Through Hole
Package TO-220-9 Formed Leads
Case / Package TO-220-9
Family Name LM2437
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM2437T, *LM2437T/NOPB, LM2437T, LM2437T-ND, LM2437T-NDR
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923089-LM2437T/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2437T/NOPB CAD Model

Description

The LM2437T/NOPB is a high-performance monolithic triple dot matrix cathode row driver designed to drive a color monitor's RGB cathode directly. Manufactured by Texas Instruments, this integrated circuit is part of their renowned line of display electronics, which are known for their reliability and cutting-edge technology. The device is tailored to meet the stringent requirements of high-resolution color monitor applications and is a pivotal component in the delivery of sharp, accurate color displays.

Key Features

  • High Voltage: With an operational range that supports up to 80V, the LM2437T/NOPB is well-suited for the high-voltage demands of CRT displays.
  • High Current: The device is capable of driving up to 2.5A peak cathode current, which allows for bright and vivid color representation.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Adjustable Blanking: The blanking input can be externally adjusted, giving designers control over the display parameters and enhancing image quality.

Applications

The LM2437T/NOPB is specifically designed for color monitors that require high-speed operation and precise control of the cathode current. Its applications include:

  • High-Resolution CRT Monitors
  • Graphic Displays
  • Display Terminals
  • Video Monitors

Quality and Environmental Information

The NOPB designation indicates that this product is part of Texas Instruments' commitment to environmentally friendly manufacturing. "NOPB" stands for "No Lead (Pb)", which means the LM2437T/NOPB is lead-free and RoHS compliant. This ensures that the product is suitable for use in equipment that must meet strict environmental standards.

Package and Availability

The LM2437T/NOPB comes in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards. This package type also aids in heat dissipation, which is crucial for maintaining the longevity and performance of the device. For pricing, availability, and detailed specifications, customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess