EN
  • EN
  • DE

LM1237BAAF/NA

Part No LM1237BAAF/NA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC PREAMP CMOS 150MHZ 24-DIP / I2C Compatible RGB Preamplifier 24-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Preamplifier
Applications OSD Monitors, Drivers
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-DIP
Win Source Part Number 778644-LM1237BAAF/NA
Popularity Medium
Supply and Demand Status Limited
Family Name LM1237
Introduction Date September 01, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1237BAAF/NA CAD Model

Description

The LM1237BAAF/NA is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is part of Texas Instruments' extensive line of power management devices, known for their reliability and efficiency.

Key Features

  • High Precision: The LM1237BAAF/NA provides precise voltage regulation, ensuring stable operation for sensitive electronic equipment.
  • Low Dropout: It features a low dropout voltage, which makes it an ideal choice for applications with a minimal difference between the input and output voltage levels.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, enhancing its durability and longevity.
  • Wide Operating Temperature Range: This product is designed to operate effectively across a broad temperature range, suitable for various industrial and commercial applications.

Applications

The LM1237BAAF/NA is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supplies for consumer electronics
  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the LM1237BAAF/NA. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects.

Environmental Compliance

The LM1237BAAF/NA meets rigorous environmental standards, ensuring compliance with global regulations. Texas Instruments is dedicated to sustainability and the promotion of environmentally responsible products.

Overall, the LM1237BAAF/NA from Texas Instruments stands out as a robust and reliable component for any power management needs. Its combination of precision, efficiency, and durability makes it a top choice for engineers and designers looking to enhance the performance of their electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess