EN
  • EN
  • DE

SI2173-A40-GM

Part No SI2173-A40-GM
Manufacturer Silicon Labs
Catalog Linear - Video Processing
Description IC VIDEO TUNER 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tray
Part Status Obsolete (End Of Life)
Type Tuner
Applications Digital TV, CATV, Set Top Boxes
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Part Number Series SI217*
Manufacturer Pack Quantity 490
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813429-SI2173-A40-GM
Ultra Librarian 3D Model Ultra Librarian SI2173-A40-GM CAD Model

Description

The Si2173-A40-GM is a single-chip digital TV tuner IC manufactured by Silicon Labs. This tuner is designed for terrestrial and cable TV reception, offering high performance and low power consumption. The Si2173-A40-GM integrates all necessary components, including the RF front-end, channel filters, and demodulator, into a single chip, simplifying system design and reducing the overall bill of materials. It is suitable for use in digital TVs, set-top boxes, and other TV reception devices.

Applications:

  • Digital TVs (DTVs)
  • Set-top boxes (STBs)
  • USB TV dongles
  • PC TV cards
  • Portable TV receivers

Features:

  • Single-chip digital TV tuner
  • Terrestrial and cable TV reception
  • High performance
  • Low power consumption
  • Integrated RF front-end, channel filters, and demodulator

Benefits:

  • Simplifies system design
  • Reduces bill of materials
  • Provides high-quality TV reception
  • Conserves energy
  • Enables compact device designs

Additional Details:

The Si2173-A40-GM supports a wide range of digital TV standards, including DVB-T, DVB-C, and ATSC. It offers excellent sensitivity and selectivity, ensuring reliable TV reception even in challenging signal environments. The tuner’s low power consumption makes it particularly well-suited for portable devices and energy-efficient TV sets. The integrated RF front-end eliminates the need for external components, simplifying system design and reducing the overall cost. This tuner is commonly used in digital TVs to receive over-the-air terrestrial TV broadcasts and cable TV signals. Its high performance and low power consumption make it an ideal solution for modern TV sets. The tuner is used in set-top boxes to provide access to digital TV channels and interactive services. The integrated demodulator enables seamless decoding of digital TV signals. It is also used in USB TV dongles and PC TV cards, allowing users to watch TV on their computers. The compact size and low power consumption of the tuner make it well-suited for these portable applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess