Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 43 Weeks
Features Diode Standard 800 V 3A Surface Mount DO-214AA (SMB)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMB)
Family Name S3K
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S3KBFSDKR, S3KBFSCT, S3KBFSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893067-S3KB
Ultra Librarian 3D Model Ultra Librarian S3KB CAD Model

Description

The S3KB from ON Semiconductor is a robust and efficient rectifying diode designed to handle high current and voltage with ease. This surface mountable device is an integral component for power management solutions across a wide range of industrial and consumer applications.

Key Features

  • High Current Capability: The S3KB is capable of conducting up to 3.0 amperes of average rectified current (Io), making it suitable for handling moderate to high power requirements.
  • High Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 800 volts, this device can safely manage the demands of high voltage circuits.
  • Surge Capability: It can withstand surge currents up to 100 amperes, providing excellent robustness against transient overcurrent conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Reliability: The S3KB is designed for high reliability and long operational life, which is essential for industrial and commercial systems that require consistent performance over time.
  • Package: Packaged in a compact DO-214AA (SMB) package, it is optimized for automated assembly and space-constrained applications.

Applications

The S3KB diode is versatile and can be used in a variety of applications, including:

  • Power supply units
  • AC/DC converters
  • Reverse voltage and current protection circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive environments where high reliability is required

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronic industry. The S3KB rectifier is compliant with RoHS and REACH environmental standards, ensuring that it is free from harmful substances and is environmentally friendly.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention