EN
  • EN
  • DE

ADV8002KBCZ

Part No ADV8002KBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VSP HDMI TX/ENCODER 425CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1377775-ADV8002KBCZ
Ultra Librarian 3D Model Ultra Librarian ADV8002KBCZ CAD Model

Description

The ADV8002KBCZ is a highly integrated and versatile video signal processing device from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to cater to the demanding needs of video encoding, decoding, and transcoding applications. It is an ideal solution for a range of products including advanced televisions, set-top boxes, and digital signage systems.

Key Features:

  • High-Performance Video Processing: The ADV8002KBCZ is capable of handling a variety of video formats and resolutions, ensuring compatibility with the latest video standards and devices.
  • Multiple Input/Output Options: This device supports a range of input and output interfaces, including HDMI, analog, and digital video interfaces, providing flexibility for system design and integration.
  • Advanced Color Space Conversion: With its sophisticated color processing capabilities, it can perform color space conversion ensuring accurate color representation across different devices and displays.
  • On-Chip Audio Processing: In addition to video, the ADV8002KBCZ also offers audio processing features, enabling a synchronized audio-visual experience.
  • Programmable Video Adjustments: Users can customize video parameters such as brightness, contrast, and saturation to optimize the viewing experience for various environments and preferences.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power footprint, making it suitable for energy-sensitive applications.

Applications:

  • High-Definition Televisions (HDTVs)
  • Professional Broadcasting Equipment
  • Video Conferencing Systems
  • Home Theater Systems
  • Digital Signage Solutions

The ADV8002KBCZ from Analog Devices Inc. represents a blend of performance, flexibility, and efficiency, making it a top choice for developers and manufacturers looking to create high-quality video solutions. With its robust feature set and proven reliability, the ADV8002KBCZ stands out as a pivotal component in the world of video processing technology.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess