EN
  • EN
  • DE
  • IT

BAT54WT1

Part No BAT54WT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY DET/SW 30V SOT323 / Diode Schottky 30 V 200mA Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Cut Tape (CT)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number BAT54
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT54WT1OSCT,BAT54WT1OSTR
Standard Package 3,000
Win Source Part Number 1324220-BAT54WT1
Ultra Librarian 3D Model Ultra Librarian BAT54WT1 CAD Model

Description

The ON Semiconductor BAT54WT1 is a high-performance Schottky diode that offers excellent efficiency for a variety of applications. This small-signal Schottky diode is designed to provide fast switching with low forward voltage drop, making it ideal for high-frequency and low-voltage applications.

Key Features

  • Low Forward Voltage: The BAT54WT1 features a low forward voltage drop, typically 0.32V at 10mA, which helps to reduce power loss and improve efficiency in circuit operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities, which is essential for high-speed circuits and applications where quick response times are critical.
  • Surface Mount Package: The BAT54WT1 comes in an SOT-323 package, which is suitable for compact and surface mount designs, allowing for efficient use of PCB space.
  • Low Capacitance: The device has low diode capacitance, which is beneficial for high-frequency applications as it minimizes signal distortion and preserves signal integrity.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the BAT54WT1 is a reliable component for long-term use in critical applications.

Applications

The BAT54WT1 is versatile and can be used in a wide range of electronic circuits, including:

  • Power management systems
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency inverters
  • Signal demodulation

Specifications

Parameter Value Package SOT-323 Max Forward Current (If) 200 mA Max Reverse Voltage (Vr) 30 V Forward Voltage Drop (Vf) 0.32 V @ 10 mA Operating Temperature Range -55°C to +125°C

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor BAT54WT1 Schottky diode is an excellent choice for ensuring efficient and reliable performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess