EN
  • EN
  • DE

DS16EV5110ASQX/NOPB

Part No DS16EV5110ASQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO EQUALIZER 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Equalizer
Applications Video Display
Standards DVI 1.0, HDMI 1.3a
Control Interface SMBus
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS16EV5110
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586223-DS16EV5110ASQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS16EV5110ASQX/NOPB CAD Model

Description

Product Overview: DS16EV5110ASQX/NOPB

The DS16EV5110ASQX/NOPB is a high-performance video equalizer from Texas Instruments designed to extend the reach and improve the quality of high-definition video signals. This integrated circuit is part of TI's extensive range of video interface solutions and is specifically tailored for applications that require transmission of video signals over long cables, such as HDMI, DVI, and VGA.

This video equalizer is capable of compensating for the loss of high-frequency content in long cables, thus ensuring the integrity and quality of the video signal. With its advanced features, the DS16EV5110ASQX/NOPB is an ideal choice for a variety of applications, including digital signage, home theater systems, conference room presentations, and industrial video systems.

Key Features:

  • High-Speed Performance: Supports video bandwidth necessary for high-definition video up to 1080p resolution.
  • Adaptive Equalization: Features automatic adaptive equalization, which adjusts to the length and quality of the cable used, providing optimal signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power consumption, making it suitable for energy-sensitive applications.
  • Easy Integration: The compact package and minimal external components requirement allow for easy integration into existing and new designs.
  • Robust Protection: Includes integrated electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device in harsh environments.

Applications:

  • Digital Signage Solutions
  • High-Definition Televisions (HDTVs)
  • Professional Video Equipment
  • Home Theater Systems
  • Video Conferencing Systems

The DS16EV5110ASQX/NOPB by Texas Instruments is a reliable and versatile video equalizer that ensures the best possible video quality over extended cable distances. Its robust feature set and ease of use make it a preferred choice for designers and engineers looking to enhance their video systems' performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8180 $52.9980
26+ $3.9532 $102.7832
40+ $3.8297 $153.1880
54+ $3.7061 $200.1294
70+ $3.5826 $250.7820
94+ $3.2120 $301.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess