EN
  • EN
  • DE

ISO722DR

Part No ISO722DR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 24ns, 24ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 002050-ISO722DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO722DR CAD Model

Description

The ISO722DR from Texas Instruments is a high-performance, robust, digital isolator designed to provide exceptional isolation and signal integrity under extreme conditions.

  • Isolation Technology: Silicon dioxide (SiO2)
  • Isolation Voltage: Up to 2500 Vrms for 1 minute per UL 1577 and VDE
  • Package: Compact 8-pin SOIC
  • Data Rate: Up to 150 Mbps
  • Power Supply Range: 2.7V to 5.5V
  • Propagation Delay: 11ns
  • Operational Temperature Range: -40°C to 125°C

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess