EN
  • EN
  • DE

ADUM1100BR-RL7

Part No ADUM1100BR-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC / iCoupler Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 18ns, 18ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 3ns, 3ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADUM110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809287-ADUM1100BR-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1100BR-RL7 CAD Model

Description

ADUM1100BR-RL7 - Digital Isolator by Analog Devices Inc.

The ADUM1100BR-RL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide effective isolation in a wide variety of applications, including industrial, medical, and consumer electronics, where signal integrity and isolation are critical.

Key Features:

  • High Data Rates: The ADUM1100BR-RL7 supports data rates up to 1 Mbps, ensuring fast and reliable communication between isolated domains.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler technology, the device offers magnetic coupling through a chip-scale transformer, eliminating the need for optocouplers and their associated limitations.
  • High Voltage Isolation: Rated for a working voltage of 250V rms, with isolation voltage rated at 2.5 kV rms for 1 minute, this digital isolator is suitable for applications requiring stringent isolation specifications.
  • Low Power Consumption: It operates with low power, making it ideal for power-sensitive applications.
  • Robust Operation: The device is capable of operating over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The ADUM1100BR-RL7 is designed to meet the needs of a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Sensor isolation
  • Medical equipment with stringent safety requirements
  • Ground loop elimination
  • Data communication systems

Package and Quality:

This digital isolator comes in a compact, RoHS-compliant, 8-lead SOIC package, making it suitable for space-constrained applications. The ADUM1100BR-RL7 is also available in a reel packaging option, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets high-quality standards, with rigorous testing and certification to guarantee performance and reliability.

In summary, the ADUM1100BR-RL7 from Analog Devices Inc. is a versatile and reliable solution for achieving electrical isolation while maintaining signal integrity across a wide range of applications.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6379 $51.0169
27+ $3.8054 $102.7458
41+ $3.6865 $151.1465
57+ $3.5676 $203.3532
73+ $3.4487 $251.7551
98+ $3.0919 $303.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess