EN
  • EN
  • DE

LE9651PQCT

Part No LE9651PQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000312-LE9651PQCT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface -Telecom
Series miSLIC™
Package Tape & Reel (TR\) Cut Tape (CT)
Operating Temperature -40°C ~ 85°C
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian LE9651PQCT CAD Model

Description

Microchip Technology LE9651PQCT Product Overview

The LE9651PQCT is a high-performance, feature-rich Voice over IP (VoIP) processor from the renowned manufacturer, Microchip Technology. This advanced chip is designed to cater to the demanding needs of modern communication systems, offering a seamless integration of voice, data, and fax communication over IP networks.

Key Features

  • Crystal Clear Voice Quality: Incorporating advanced voice processing technologies, the LE9651PQCT ensures exceptional voice clarity and fidelity, providing users with an unparalleled audio experience.
  • Robust Echo Cancellation: It features superior echo cancellation capabilities, which eliminate acoustic feedback and echo, thus maintaining the integrity of the conversation even in challenging audio environments.
  • High Integration: The device integrates several key functions into a single chip, reducing the need for additional components and simplifying the design of VoIP systems.
  • Flexible Network Connectivity: With support for multiple network protocols and interfaces, the LE9651PQCT offers great flexibility in connectivity, making it suitable for a wide range of VoIP applications.
  • Energy Efficient: Designed with power efficiency in mind, the chip consumes minimal power, contributing to the overall energy efficiency of the systems it powers.

Applications

The LE9651PQCT is ideal for a variety of applications, including:

  • Residential Gateways
  • IP Phones
  • Enterprise Voice Systems
  • VoIP-enabled Modems and Routers

Technical Specifications

The chip comes in a compact QFN package and is engineered to deliver high-speed performance while maintaining low power consumption. It supports various audio codecs, ensuring compatibility with most VoIP protocols and audio compression standards.

Quality and Reliability

Microchip Technology's commitment to quality and reliability is evident in the LE9651PQCT, which undergoes rigorous testing and quality control processes to ensure it meets the highest industry standards. This makes the LE9651PQCT a trusted choice for developers and manufacturers looking to incorporate reliable VoIP capabilities into their products.

You May Also Be Interested in

Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
ST-Ericsson Inc
Lowest to $42.5952
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Intersil
Lowest to $4.8140
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4763 $59.0971
41+ $2.8524 $116.9484
63+ $2.7634 $174.0942
87+ $2.6742 $232.6554
112+ $2.5850 $289.5200
150+ $2.3176 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess