EN
  • EN
  • DE

STR750-D/RAIS

Part No STR750-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform Raisonance Reva
Utilized IC / Part STR75xF
Mounting Type Fixed
Contents Board(s)
Base Product Number STR750
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283926-STR750-D/RAIS
Ultra Librarian 3D Model Ultra Librarian STR750-D/RAIS CAD Model

Description

Overview of STR750-D/RAIS

The STR750-D/RAIS is a highly integrated microcontroller product from STMicroelectronics, designed to offer a robust solution for demanding embedded applications. This device is part of the STR7 family, which is renowned for its high performance and versatility, thanks to the ARM7TDMI® 32-bit RISC core processor. The STR750-D/RAIS is optimized for real-time control tasks and is suitable for a wide array of applications, including industrial control, medical equipment, automotive systems, and consumer electronics.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU core operating at up to 60 MHz, providing the perfect balance between processing power and energy efficiency.
  • Memory: Comes with a generous amount of embedded memory, including Flash memory and RAM, facilitating complex program execution and data handling without the need for external memory components.
  • Connectivity: Offers a range of connectivity options including USB, CAN, and multiple serial interfaces, enabling easy integration with peripheral devices and networks.
  • Timers and Counters: Equipped with advanced timers, PWM units, and watchdog timers to support a variety of timing-related tasks essential in embedded control systems.
  • Analog Features: Includes analog peripherals like ADCs and DACs for interfacing with sensors and other analog components.
  • Power Management: Features power-saving modes and a flexible clock system to optimize power consumption for battery-powered or energy-sensitive applications.
  • Development Support: Supported by a comprehensive suite of development tools, including software libraries, development boards, and debugging tools, to accelerate the development process.

Applications

The STR750-D/RAIS microcontroller is versatile enough to be used in a variety of sectors. Its robust feature set makes it ideal for industrial automation systems where precise motor control, real-time processing, and reliable operation are critical. In the automotive industry, it can be used for engine management and in-vehicle infotainment systems. Medical devices also benefit from its precision and connectivity features, while consumer electronics leverage its performance for enhanced user experiences.

Overall, the STR750-D/RAIS from STMicroelectronics represents a powerful and flexible microcontroller solution that can meet the needs of a broad spectrum of embedded applications, delivering performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess