EN
  • EN
  • DE

LT1610IS8#TR

Part No LT1610IS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828495-LT1610IS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1610IS8#TR CAD Model

Description

The LT1610IS8#TR from Linear Technology is a compact, high-efficiency, step-up DC/DC converter that is designed to provide a power solution for applications requiring a higher voltage from a lower voltage source. This versatile component is ideal for portable devices, where extended battery life is crucial, as well as for industrial, automotive, and telecommunications equipment that require a stable and efficient voltage boost.

Key Features:

  • Wide Input Voltage Range: The LT1610IS8#TR operates with an input voltage range from 1.1V to 15V, making it suitable for single-cell Li-Ion or multi-cell battery configurations, as well as other low voltage sources.
  • High Switching Frequency: With a switching frequency of 1.6MHz, this converter allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Adjustable Output Voltage: The output voltage can be set with a single external resistor, providing design flexibility and the ability to tailor the output to specific needs.
  • Low Shutdown Current: The quiescent current in shutdown mode is less than 1µA, which significantly extends battery life in portable applications.
  • Robust Thermal Performance: The LT1610IS8#TR is available in an 8-lead SOIC package with a thermal resistance that allows for efficient heat dissipation, ensuring reliable operation under varying load conditions.
  • Integrated Features: This converter integrates soft-start functionality, a current limit, and thermal overload protection, enhancing system reliability and protection.

Applications:

  • Portable Electronics
  • GPS Devices
  • Handheld Scanners
  • Wireless Modems
  • Medical Devices
  • Industrial/Telecom Power Supplies

The LT1610IS8#TR is a testament to Linear Technology's commitment to providing innovative, high-performance power management solutions. Its ability to efficiently boost voltage while maintaining a small form factor makes it an excellent choice for designers looking to optimize power in space-constrained applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess