EN
  • EN
  • DE

STGW35NB60S

Part No STGW35NB60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 70 A
Current - Collector Pulsed (Icm) 250 A
Vce(on) (Max) @ Vge, Ic 1.7V @ 15V, 20A
Power - Max 200 W
Switching Energy 840µJ (on), 7.4mJ (off)
Input Type Standard
Gate Charge 83 nC
Td (on/off) @ 25°C 92ns/1.1µs
Test Condition 480V, 20A, 100Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW35
Other Names STGW35NB60S,497-7486-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277325-STGW35NB60S
Ultra Librarian 3D Model Ultra Librarian STGW35NB60S CAD Model

Description

The STGW35NB60S is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics. This device is designed to meet the demands of a wide range of high power switching applications, offering both high speed and efficiency. Its robust design and state-of-the-art technology make it suitable for an array of uses, including motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplification tasks.

Key Features

  • High Current Capability: The STGW35NB60S is capable of conducting a substantial amount of current, with a collector current rating of 35A at 25°C. This makes it suitable for applications requiring high power density.
  • High Voltage Rating: With a collector-emitter breakdown voltage of 600V, this IGBT can handle high voltage operations, providing a wide safety margin for electrical devices.
  • Low On-Voltage Drop (Vce(sat)): The low on-state voltage drop reduces conduction losses and improves efficiency, which is crucial in power applications.
  • Short-Circuit Rating: It features a short-circuit withstand time of 10µs, offering protection against sudden electrical faults and improving the reliability of the application.
  • Co-Packaged Freewheeling Diode: The device includes an integrated fast recovery diode, which provides a free-wheeling path for inductive loads, further enhancing efficiency and reducing component count.

Applications

  • AC and DC Motor Drives
  • Power Supply Units and UPS
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

STMicroelectronics' STGW35NB60S is built with robustness and reliability in mind, incorporating advanced IGBT technology to achieve optimal performance. Its high current and voltage ratings, combined with the low on-state voltage drop, make it an excellent choice for designers looking to enhance system efficiency and thermal management. The device's integrated features, such as the co-packaged diode and short-circuit protection, offer added value by simplifying circuit design and enhancing operational safety.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8118 $54.6826
16+ $6.4097 $102.5552
25+ $6.2094 $155.2350
34+ $6.0091 $204.3094
44+ $5.8088 $255.5872
58+ $5.2079 $302.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess