Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name EQCO30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870679-EQCO30R5.D
Ultra Librarian 3D Model Ultra Librarian EQCO30R5.D CAD Model

Description

Microchip Technology's EQCO30R5.D - High-Speed Coaxial Cable Driver and Receiver

The EQCO30R5.D from Microchip Technology is a state-of-the-art solution designed to transmit high-speed data over coaxial cables. This innovative product is an integral part of modern communication systems, enabling reliable and efficient data transmission at speeds up to 3.0 Gbps. The EQCO30R5.D is perfect for applications that require high bandwidth and robust data integrity over long distances.

Key Features

  • High-Speed Data Transmission: Capable of operating at speeds up to 3.0 Gbps, the EQCO30R5.D is designed to meet the demands of high-speed data communication.
  • Long Cable Reach: With the ability to transmit data over 100 meters of RG-6/U coaxial cable, it ensures that signal integrity is maintained over long distances without the need for additional repeaters or amplifiers.
  • Low Power Consumption: The device is optimized for low power operation, making it an energy-efficient choice for continuous data transmission applications.
  • Integrated Cable Driver and Receiver: The EQCO30R5.D combines both a driver and a receiver in a single package, simplifying design and reducing component count.
  • Robust Signal Integrity: Features such as adaptive equalization and CDR (Clock Data Recovery) ensure that the data transmitted is accurate and reliable, even in challenging electromagnetic environments.

Applications

The EQCO30R5.D is versatile and can be used in a variety of applications, including:

  • High-definition video transmission
  • High-speed digital interfaces such as USB, HDMI, and Ethernet
  • Industrial control and factory automation
  • Automotive infotainment and camera systems
  • Security and surveillance systems

Technical Specifications

The EQCO30R5.D offers a range of technical specifications that make it a reliable choice for high-speed data transmission:

  • Supply voltage: 3.3V typical
  • Operating temperature range: -40°C to +85°C
  • Package: Compact 16-pin QFN

With its combination of high-speed performance, long reach, and robust signal integrity, the EQCO30R5.D from Microchip Technology is an excellent choice for system designers looking to leverage the advantages of coaxial cable in their digital communication systems.

You May Also Be Interested in

National Semiconductor (TI)
DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis
Lowest to $11.4743
ECAD model for DS22EV5110SQE
NJR Corporation/NJRC
Lowest to $13.9399
ECAD model for NJM2594V-TE1-#ZZZB
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
NJR Corporation/NJRC
3-INPUT 1-OUTPUT VIDEO SWITCH   
Lowest to $8.1704
ECAD model for NJM2534V
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2507RB1-TE1-#ZZZB
Rohm Semiconductor
For portable image equipment Upscaler IC
Need more? Email Us
ECAD model for BU1521GVW
NXP / Nexperia
Alignment-free multistandard vision and QSS FM sound IF PLL demodulator
Need more? Email Us
ECAD model for TDA9882TS

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7247 $54.8988
9+ $11.2613 $101.3517
14+ $10.9094 $152.7316
19+ $10.5575 $200.5925
25+ $10.2056 $255.1400
33+ $9.1498 $301.9434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,694 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention