EN
  • EN
  • DE

INA302A3IPW

Part No INA302A3IPW
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSING AMP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Regulator High/Low-Side - 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA302A3IPW-ND, 296-46938
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921223-INA302A3IPW
Ultra Librarian 3D Model Ultra Librarian INA302A3IPW CAD Model

Description

Product Overview: INA302A3IPW by Texas Instruments

The INA302A3IPW is a precision, bidirectional current-sensing amplifier from Texas Instruments, designed to monitor both shunt voltage drops and bus voltage with high accuracy. This integrated circuit (IC) is part of the INA302 series, which is renowned for its performance in current measurement applications across a wide variety of industries.

This current-sense amplifier is capable of sensing voltage drops across a shunt resistor over a wide range of common-mode voltages, from -0.3V to 26V, independent of the supply voltage. This feature makes it highly adaptable for systems that experience large variations in supply voltages. The INA302A3IPW offers an adjustable threshold feature that allows for precise overcurrent protection by setting a voltage threshold, which, when exceeded, triggers an alert signal. This alert function is crucial for system protection and can prevent damage to sensitive components by signaling an overcurrent event in real-time.

With an operating temperature range from -40°C to +125°C, the INA302A3IPW is robust and suitable for challenging environments. This temperature resilience ensures that the device can reliably perform in both industrial and automotive applications, where temperature extremes are common.

The INA302A3IPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on printed circuit boards (PCBs), making it an excellent choice for compact designs. It also features a fast response time, which is critical for systems that require immediate action in the event of current overflow or underflow.

Engineers and designers can rely on the INA302A3IPW for its high accuracy and precision in current sensing applications. Whether it's used for overcurrent protection in power management systems, battery chargers, or motor control applications, this Texas Instruments product delivers reliable performance and enhances the safety and efficiency of electronic systems.

Overall, the INA302A3IPW is a versatile and reliable component for precise current measurement and system protection, embodying Texas Instruments' commitment to high-quality and high-performance semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6960 $51.6560
26+ $3.8531 $100.1806
41+ $3.7327 $153.0407
56+ $3.6123 $202.2888
72+ $3.4919 $251.4168
96+ $3.1307 $300.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess