EN
  • EN
  • DE

SMAJ4741E3/TR13

Part No SMAJ4741E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4741
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280981-SMAJ4741E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4741E3/TR13 CAD Model

Description

Microchip Technology's SMAJ4741E3/TR13 Zener Diode

Microchip Technology's SMAJ4741E3/TR13 is a high-quality Zener diode, designed to provide reliable voltage regulation and protection in a wide array of electronic applications. This precision Zener diode is ideal for use in situations where voltage stabilization is critical, such as in power supply circuits, voltage reference points, and protection circuits against overvoltage conditions.

Key Features

  • Voltage Range: The SMAJ4741E3/TR13 offers a nominal Zener voltage of 11 volts, making it suitable for a variety of medium-voltage applications.
  • Power Dissipation: With a power dissipation of 1 watt, this diode can withstand significant energy levels, ensuring stable operation under varying conditions.
  • Surface Mount Package: Encased in a DO-214AC (SMA) package, the diode is designed for surface-mount technology (SMT), facilitating efficient assembly and space-saving on printed circuit boards (PCBs).
  • Thermal Resistance: The SMAJ4741E3/TR13 has an excellent thermal resistance characteristic, which allows it to maintain performance stability even at elevated temperatures.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to high-quality standards, ensuring reliability and longevity in your electronic designs.

Applications

The SMAJ4741E3/TR13 Zener diode is versatile and can be utilized in various applications, including:

  • Consumer electronics such as TVs, radios, and computers where voltage regulation is necessary for the longevity and stability of the device.
  • Industrial control systems where precise voltage references are required for accurate sensor readings and process controls.
  • Telecommunication equipment where it can protect sensitive circuitry from voltage spikes and surges.
  • Automotive electronics where it can safeguard against voltage transients in the electrical system.

Overall, the SMAJ4741E3/TR13 from Microchip Technology is a robust and dependable component that offers excellent performance for circuit protection and voltage regulation tasks. Its compact form factor and ease of integration make it a preferred choice for engineers and designers looking to enhance the resilience and stability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess