EN
  • EN
  • DE

TPS2592BLDRCR

Part No TPS2592BLDRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 5V/12V eFuse with Over Voltage Protection and Blocking FET Control | IC PWR MGR EFUSE 5V 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±15%
Parts Input Voltage (V) 4.5V ~ 5.5V
Output Current 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272297-TPS2592BLDRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2592BLDRCR CAD Model

Description

The TPS2592BLDRCR is a state-of-the-art power distribution switch designed by Texas Instruments, aimed at providing an efficient and reliable solution for power management in various electronic applications. This advanced component is housed in a compact DRC package, making it suitable for space-constrained designs.

Key Features

  • Integrated FET: The TPS2592BLDRCR includes an N-channel MOSFET that ensures efficient power distribution with reduced on-resistance, leading to minimal power loss and heat generation.
  • Adjustable Current Limit: It offers an adjustable current limit feature that allows users to set the maximum current flow through the switch, protecting downstream circuits from overcurrent conditions.
  • Fast Overcurrent Response: The device is engineered to react swiftly to overcurrent events, typically within a few microseconds, to safeguard connected components.
  • Thermal Shutdown: The thermal shutdown function prevents the switch from overheating by turning off the FET when the junction temperature exceeds the thermal shutdown threshold.
  • Reverse Voltage Protection: It is equipped with reverse voltage protection, which prevents damage to the switch and the load in case of a reverse polarity connection.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch operates only when the input voltage is within the specified range, enhancing system reliability.

Applications

The versatility of the TPS2592BLDRCR makes it an ideal choice for various applications, including:

  • USB hubs and peripherals
  • Portable electronics
  • Power management for industrial and automotive systems
  • Hot-swap and plug-and-play applications

Technical Specifications

  • Package: DRC (6)
  • Input Voltage Range: 2.7V to 18V
  • Operating Temperature Range: -40°C to 125°C
  • Switch On-Resistance: Typically low mΩ

Overall, the TPS2592BLDRCR from Texas Instruments is a robust and versatile power distribution switch that offers advanced protection features, making it a valuable component for ensuring the stability and longevity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0015 $50.0375
61+ $1.6423 $100.1803
95+ $1.5910 $151.1450
130+ $1.5397 $200.1610
168+ $1.4883 $250.0344
225+ $1.3344 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess