EN
  • EN
  • DE

74HCT244DB,118

Part No 74HCT244DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 123214-74HCT244DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT244DB,118 CAD Model

Description

The 74HCT244DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance. This product is part of the 74HCT series, which is designed to be compatible with both CMOS and TTL power supply levels, making it a versatile choice for a wide range of digital applications.

Key Features

  • Octal Buffer/Line Driver: The 74HCT244DB,118 features eight non-inverting buffer/line drivers with 3-state outputs, which are ideal for driving bus lines or buffer memory address registers.
  • High Noise Immunity: Incorporating a balanced propagation delay and transition times, this device offers high noise immunity and low power consumption.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system. They can be disabled to allow for multiple devices to share the same bus line.
  • Wide Operating Voltage: It operates across a wide voltage range of 4.5V to 5.5V, which aligns with typical TTL levels, ensuring compatibility with a variety of circuits.
  • Low Power Dissipation: The 74HCT244DB,118 is designed for optimized power usage, which is critical for extending the life of battery-powered devices.

Applications

With its robust design, the 74HCT244DB,118 is suitable for a variety of applications, including:

  • Buffering and driving bus lines.
  • Memory address driving.
  • Input/output port expansion.
  • Data communication systems.
  • Control systems.

Product Specifications

The 74HCT244DB,118 is available in an SSOP20 package, which is not only space-saving but also allows for better PCB layout. The product is specified for operation from -40°C to +125°C, catering to industrial temperature ranges. It also meets JEDEC standard no. 7A requirements, ensuring reliability and industry-standard performance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT244DB,118 is subjected to rigorous testing and quality assurance processes, guaranteeing that it meets the highest standards for electronic components. Whether you are designing consumer electronics or industrial control systems, you can trust the 74HCT244DB,118 to provide reliable and consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess