EN
  • EN
  • DE

SMAJ4759CE3/TR13

Part No SMAJ4759CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4759
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280419-SMAJ4759CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4759CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4759CE3/TR13 Zener Diode

The SMAJ4759CE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to provide reliable voltage regulation and protection in a wide range of electronic applications.

Featuring a Zener voltage of 62V and a power dissipation of 1W, this diode is capable of handling significant energy levels, making it suitable for surge protection and voltage stabilization tasks. The SMAJ4759CE3/TR13 is designed to maintain a stable voltage across its terminals, even when exposed to fluctuations in the supply voltage, ensuring consistent performance for sensitive electronic circuits.

Encased in a DO-214AC (SMA) package, the SMAJ4759CE3/TR13 is built with efficiency and space-saving in mind. Its compact form factor allows it to be easily integrated into a variety of electronic assemblies without taking up excessive board space. The device's surface-mount configuration facilitates automated assembly processes, leading to reduced manufacturing costs and improved production throughput.

The SMAJ4759CE3/TR13 is characterized by its robustness and reliability. It is designed to operate over a wide temperature range, ensuring stable functionality in diverse environmental conditions. The diode's glass passivated junction provides long-term stability and reliability, which is crucial for applications requiring consistent performance over extended periods.

Applications for the SMAJ4759CE3/TR13 Zener diode include voltage regulation in power supplies, protection circuits in consumer electronics, and as a reference element in precision applications. Its ability to absorb transient overvoltage makes it an excellent choice for safeguarding sensitive components in telecommunications, automotive, and industrial equipment.

In summary, the SMAJ4759CE3/TR13 from Microchip Technology is a versatile and dependable Zener diode that offers designers a compact, efficient, and robust solution for voltage regulation and protection needs. Its high power capability, combined with a wide operating temperature range, ensures that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess