The INA206AIDGSR is a high-end product from Texas Instruments Texas Instruments, a renowned American technology company known for its semiconductors and various integrated circuits.
- Voltage and Current Monitoring: Offers precise monitoring of both voltage and current.
- Accuracy: Has an impressive accuracy of up to 1% over temperature.
- Wide Common-Mode Range: Operates independently of the supply voltage, ranging from 0V to 36V.
- Programmable Gain Amplifier (PGA): Features a PGA on the current measurement path.
- High-Speed Interface: Features an I2C- and SMBus-compatible interface that can operate up to 3.4MHz.
- Package: Comes in a small VSSOP-10 package.
- Low Quiescent Current: Helps to prolong battery life in portable applications.