EN
  • EN
  • DE

TMS320DM8167SCYG4

Part No TMS320DM8167SCYG4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors | IC DGTL MEDIA PROCESSR 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1.125GHz DSP, 1.35GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Family Part Number TMS320DM8167
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271228-TMS320DM8167SCYG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8167SCYG4 CAD Model

Description

The TMS320DM8167SCYG4 is a highly integrated, powerful digital media processor from Texas Instruments (TI) that is part of the TMS320 series renowned for their digital signal processing capabilities. This particular model is designed to meet the rigorous demands of modern multimedia applications, offering exceptional performance and flexibility for a range of devices including digital media adaptors, home and professional audio equipment, and surveillance systems.

Key Features

  • High-Performance Digital Signal Processing: At the core of the TMS320DM8167SCYG4 is a C674x DSP core that provides high-performance signal processing capabilities, making it ideal for tasks such as audio and video encoding/decoding, image processing, and complex algorithm computations.
  • ARM Cortex-A8 Core: Complementing the DSP is an ARM Cortex-A8 core that enables efficient control processing and provides a rich environment for system-level application development.
  • Integrated Video Acceleration: The processor includes a dedicated video processing subsystem that supports a wide range of codecs, reducing the load on the main CPU and DSP for video-intensive tasks.
  • Multiple Connectivity Options: With a host of connectivity options including PCIe, Gigabit Ethernet, HDMI, and USB, this processor can interface with a variety of peripherals and networks.
  • Low Power Consumption: Designed with TI's advanced power management techniques, the TMS320DM8167SCYG4 maintains low power consumption without sacrificing performance, crucial for portable and energy-sensitive applications.

Application Areas

The TMS320DM8167SCYG4 is versatile enough to be used in a variety of applications such as:

  • Advanced Digital Signage
  • High-Definition Video Conferencing Systems
  • Intelligent Surveillance Solutions
  • Networked Media Servers and Players
  • Professional Audio Equipment

With its robust set of features, the TMS320DM8167SCYG4 from Texas Instruments is a powerful choice for developers and manufacturers looking to create high-performance, feature-rich digital media products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess