EN
  • EN
  • DE

TMCUA0J226MTRF

Part No TMCUA0J226MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1113867-TMCUA0J226MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMCUA0J226MTRF CAD Model

Description

The TMCUA0J226MTRF is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for general-purpose applications where a stable capacitance value and reliable performance are required. This capacitor is commonly used in a wide range of electronic devices for filtering, decoupling, and energy storage purposes.

Applications

  • Bypass Capacitors: Used to bypass noise and stabilize voltage in power supplies and digital circuits.
  • Decoupling Capacitors: Employed to decouple integrated circuits (ICs) and reduce voltage fluctuations.
  • Filtering Circuits: Integrated into filtering circuits to remove unwanted frequencies and noise.
  • Timing Circuits: Utilized in timing circuits for setting time constants and frequencies.
  • Energy Storage: Used for temporary energy storage in various electronic devices.

Features

  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Small Size: Compact size allows for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place machines.
  • Multilayer Construction: Offers high reliability and stability.
  • RoHS Compliant: Lead-free termination for environmental compliance.

Benefits

  • Effective Filtering: Provides efficient noise reduction and voltage stabilization.
  • Space Saving: Small size enables compact circuit layouts.
  • Automated Assembly: SMT design facilitates efficient and high-volume manufacturing.
  • Reliable Operation: Multilayer construction ensures long-term stability and durability.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

The TMCUA0J226MTRF features a capacitance value of 22µF (indicated by '226' where '22' is the significant digits and '6' is the multiplier, meaning 22 x 10^6 pF, or 22µF). The voltage rating is determined by the '0J', but specific voltage rating needs to be confirmed by datasheet. The 'M' indicates a tolerance of ±20%. The 'TRF' likely refers to the packaging style, such as tape and reel for automatic placement.

Detailed specifications include the capacitance tolerance, voltage rating, temperature coefficient, and operating temperature range. Vishay provides comprehensive datasheets with specific electrical and mechanical characteristics, as well as recommended soldering profiles for reliable mounting. This capacitor is suitable for a wide range of applications in consumer electronics, industrial equipment, and automotive systems, where stable capacitance and reliable performance are essential.

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess