EN
  • EN
  • DE

K4D263238G-VC2A

Part No K4D263238G-VC2A
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 731621-K4D263238G-VC2A BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4D263238G-VC2A CAD Model

Description

The K4D263238G-VC2A is a DRAM (Dynamic Random Access Memory) component manufactured by Samsung. It's a high-performance memory chip typically used in various electronic devices requiring fast and reliable data storage and retrieval. It's likely a DDR4 SDRAM, given the naming convention common with Samsung memory products.

Applications:

  • Personal Computers: Desktop and laptop computers for main system memory.
  • Servers: High-performance servers for data centers and enterprise applications.
  • Gaming Consoles: Providing memory for game execution and graphics processing.
  • Graphics Cards: Used as video memory for storing textures and frame buffers.

Features:

  • High-Speed DDR4 SDRAM: Provides fast data transfer rates.
  • High Density: Offers a significant amount of memory capacity in a single chip.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Error Correction Code (ECC): Some variants may include ECC for improved data integrity.
  • Burst Mode Operation: Supports efficient burst data transfers.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.

Benefits:

  • Increased System Performance: Enables faster application loading and execution.
  • Improved Multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smooth and responsive gameplay.
  • Greater Reliability: Reduces the risk of data corruption and system crashes.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices.

Additional Details:

The K4D263238G-VC2A operates at a specific clock frequency and voltage, as detailed in the product datasheet. The "VC2A" suffix likely indicates specific timing characteristics or a particular revision of the memory chip. The datasheet will provide information regarding the capacity, timings, and power consumption, as well as the specific package type (e.g., FBGA). The DRAM is designed to meet the stringent requirements of modern computing systems. Specific memory capacity (e.g., 8GB, 16GB), clock speed (e.g., 2400MHz, 3200MHz), and CAS latency (CL) values are critical parameters found in the datasheet.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess