EN
  • EN
  • DE

HDC2022DEPT

Part No HDC2022DEPT
Manufacturer Texas Instruments
Catalog Multifunction
Description HDC2022DEPT  /  Humidity, Temperature Sensor I²C Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Humidity, Temperature
Output Type I2C
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HDC2022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HDC2022DEPTTR,296-HDC2022DEPTCT,296-HDC2022DEPTDKR
Standard Package 250
Win Source Part Number 992414-HDC2022DEPT
Ultra Librarian 3D Model Ultra Librarian HDC2022DEPT CAD Model

Description

The HDC2022DEPT from Texas Instruments is a state-of-the-art digital humidity sensor with an integrated temperature sensor that provides excellent measurement accuracy at very low power. Designed for advanced and efficient battery-operated systems, the HDC2022DEPT is perfect for a wide range of applications including smart thermostats, smart home assistants, and IoT devices.

Key Features

  • High Accuracy: The HDC2022DEPT offers industry-leading humidity accuracy of ±2% RH and temperature accuracy of ±0.2°C, ensuring precise environmental monitoring.
  • Low Power Consumption: With its low power design, the sensor supports energy-saving operation modes, making it ideal for battery-powered applications.
  • Small Form Factor: The compact size of the HDC2022DEPT sensor allows for easy integration into space-constrained designs.
  • Integrated Heating Element: An on-chip heating element helps to dissipate condensation and moisture, which can improve sensor performance and reliability.
  • Digital Interface: It features an I2C interface for easy communication with microcontrollers and other digital systems.

Applications

  • Smart Thermostats
  • Home Automation Systems
  • Handheld Devices
  • Weather Stations
  • Medical Devices

Technical Specifications

The HDC2022DEPT operates over a wide supply voltage range from 3.0V to 5.5V and is functional across a broad temperature range from -40°C to +85°C. Its humidity measurement range is from 0% to 100% RH, making it versatile for all environmental conditions. The device also includes programmable interrupt thresholds to facilitate system optimization.

Quality and Reliability

As with all Texas Instruments products, the HDC2022DEPT sensor is manufactured to the highest quality standards, ensuring robustness and reliability for long-term deployment. Texas Instruments provides comprehensive technical support and documentation, making integration into your designs as smooth as possible.

For detailed specifications, application notes, and support resources, visit the Texas Instruments HDC2022DEPT product page.

You May Also Be Interested in

STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Accelerometer, Pressure, Temperature Sensor RF Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IC COMPASS 6 AXIS I2C 14LGA SMD
Lowest to $1.2432
Texas Instruments
HDC2022DEPR / Humidity, Temperature Sensor I²C Output
Lowest to $4.3486
TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Lowest to $31.3505
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $11.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9544 $50.2248
37+ $2.7675 $102.3975
57+ $2.6740 $152.4180
81+ $2.4870 $201.4470
105+ $2.3935 $251.3175
131+ $2.3000 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess