EN
  • EN
  • DE

HDC2022DEPR

Part No HDC2022DEPR
Manufacturer Texas Instruments
Catalog Multifunction
Description HDC2022DEPR / Humidity, Temperature Sensor I²C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Humidity, Temperature
Output Type I2C
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HDC2022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HDC2022DEPRCT,296-HDC2022DEPRDKR,296-HDC2022DEPRTR
Standard Package 3,000
Win Source Part Number 992413-HDC2022DEPR
Ultra Librarian 3D Model Ultra Librarian HDC2022DEPR CAD Model

Description

The HDC2022DEPR is a state-of-the-art humidity and temperature sensor component from Texas Instruments, designed to deliver high-accuracy measurements with a digital signal output. This advanced sensor is part of TI's HDC202x series, which is known for its reliability and precision in a wide range of environmental conditions.

Key Features:

  • High Accuracy: The HDC2022DEPR boasts an impressive relative humidity accuracy of ±2% and a temperature accuracy of ±0.2°C, ensuring precise environmental monitoring.
  • Low Power Consumption: Optimized for battery-powered applications, the sensor features a low power design that conserves energy, making it ideal for portable and remote sensing applications.
  • Wide Operating Range: With an operating range of -40°C to +125°C for temperature and 0 to 100% relative humidity, the HDC2022DEPR is versatile and can perform under extreme conditions.
  • Small Footprint: The device comes in a compact WSON package, which is suitable for space-constrained applications.
  • Digital Interface: It offers I2C connectivity for easy integration with microcontrollers and other digital systems.
  • Integrated Heating Element: An on-chip heater can be used to test the sensor, drive off condensation, or for certain use cases where humidity control is required.

Applications:

The HDC2022DEPR is versatile and can be used in various applications such as:

  • Smart thermostats and home automation systems
  • Handheld devices and wearables
  • Industrial monitoring and HVAC systems
  • Data loggers and weather stations
  • Medical devices and health-related monitoring

Overall, the HDC2022DEPR from Texas Instruments is a robust and reliable choice for designers and engineers who require accurate environmental data for their applications. Its combination of high precision, low power, and digital interfacing makes it an excellent choice for a multitude of IoT and connected devices.

You May Also Be Interested in

TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $25.6960
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 6AXIS 24QFN
Lowest to $17.1431
Texas Instruments
HDC2022DEPR / Humidity, Temperature Sensor I²C Output
Lowest to $4.3486
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Lowest to $31.3505
Bosch Sensortec
IC COMPASS 6 AXIS I2C 14LGA SMD
Lowest to $1.2432
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $16.9126

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3486 $52.1832
29+ $3.5681 $103.4749
44+ $3.4566 $152.0904
60+ $3.3451 $200.7060
78+ $3.2336 $252.2208
104+ $2.8991 $301.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess