EN
  • EN
  • DE

HDC2021DEBR

Part No HDC2021DEBR
Manufacturer Texas Instruments
Catalog Multifunction
Description HUMIDITY SENSOR  /  Humidity, Temperature Sensor I²C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Humidity, Temperature
Output Type I2C
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HDC2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HDC2021DEBRCT,296-HDC2021DEBRTR,296-HDC2021DEBRDKR
Standard Package 3,000
Win Source Part Number 988043-HDC2021DEBR
Ultra Librarian 3D Model Ultra Librarian HDC2021DEBR CAD Model

Description

Introducing the HDC2021DEBR Sensor from Texas Instruments

The HDC2021DEBR is a state-of-the-art humidity and temperature sensor that offers unparalleled accuracy and precision for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this sensor is designed to provide reliable and consistent performance in even the most challenging environments.

Key Features and Benefits

  • High Accuracy: The HDC2021DEBR boasts an impressive humidity accuracy of ±2% and temperature accuracy of ±0.2°C, ensuring precise measurements for critical applications.
  • Wide Range: With an operational range of 0 to 100% relative humidity and -40°C to +125°C for temperature, this sensor is versatile for use in various climatic conditions.
  • Low Power Consumption: Designed for efficiency, the HDC2021DEBR is ideal for battery-powered systems, with its low power consumption extending the life of portable devices.
  • Small Form Factor: The compact size of the sensor (2mm x 2mm x 0.76mm) allows it to be easily integrated into space-constrained designs without compromising functionality.
  • Easy Integration: It features an I2C interface for straightforward communication with microcontrollers and other digital systems, making it simple to incorporate into existing designs.

Applications

The HDC2021DEBR sensor is ideal for a variety of applications, including:

  • Smart home and IoT devices
  • Environmental monitoring and control systems
  • Handheld devices and wearables
  • Automotive climate control and defogging systems
  • Medical and health-related equipment

Why Choose HDC2021DEBR?

With its high accuracy, low power consumption, and ease of integration, the HDC2021DEBR from Texas Instruments is an excellent choice for developers and manufacturers who require reliable humidity and temperature sensing capabilities. Whether you're designing smart thermostats, fitness trackers, or industrial control systems, the HDC2021DEBR delivers the performance you need to ensure user comfort, safety, and product efficiency.

Explore the possibilities with the HDC2021DEBR and elevate your product's performance with cutting-edge sensor technology from Texas Instruments.

You May Also Be Interested in

TDK InvenSense
GYRO/ACCELEROMETER 6AXIS 24QFN
Lowest to $19.0076
TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Lowest to $127.8751
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $11.4361
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Accelerometer, Pressure, Temperature Sensor RF Output
Need more? Email Us
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $25.6960
STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6352 $50.0688
47+ $2.1622 $101.6234
72+ $2.0947 $150.8184
99+ $2.0271 $200.6829
128+ $1.9595 $250.8160
171+ $1.7568 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess