EN
  • EN
  • DE

SCC2230-D08-05

Part No SCC2230-D08-05
Manufacturer Murata Electronics North America
Catalog Multifunction
Description IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Murata Electronics
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCC2230
Other Names 490-12142-6,SCC2230-D02-05,490-12142-1,490-12142-2
Standard Package 50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235043-SCC2230-D08-05
Ultra Librarian 3D Model Ultra Librarian SCC2230-D08-05 CAD Model

Description

The Murata Electronics product with part number 1235043-SCC2230-D08-05 is a multifunction sensor with output type SPI.

  • Package: Tape and reel
  • Standard Package: 50
  • Sensor Type: Accelerometer and gyroscope
  • Operating Temperature Range: -40°C to 125°C
  • MSL Level: 3 with a 168-hour duration
  • ECCN: EAR99
  • HTSUS: 9031.80.8085

You May Also Be Interested in

Texas Instruments
HDC2022DEPR / Humidity, Temperature Sensor I²C Output
Lowest to $4.3486
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Comet America, LP
THERMO-HYGROMETER WITH EXT.PROBE / Humidity, Temperature Sensor Output
Need more? Email Us
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Lowest to $127.8751
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $11.4361
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.8751 $127.8751
2+ $123.7501 $247.5002
3+ $119.6251 $358.8753
4+ $107.2501 $429.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess