EN
  • EN
  • DE

HD3SS3212IRKST

Part No HD3SS3212IRKST
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 2:1 8 OHM 20VQFN / High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 2.7 V ~ 3.6 V
-3db Bandwidth 8GHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (4.5x2.5)
Win Source Part Number 775786-HD3SS3212IRKST
Popularity Medium
Supply and Demand Status Limited
Family Name HD3SS3212IRKST
Introduction Date May 12, 2015
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS3212IRKST CAD Model

Description

The HD3SS3212IRKST is a high-performance, bidirectional switch designed by Texas Instruments for USB 3.1 Gen 1 applications. This versatile switch is capable of operating in a 2:1 or 1:2 mode, allowing it to switch two differential SuperSpeed USB signal pairs between one of two destinations or sources, respectively. The device is housed in a compact and efficient 42-pin VQFN package, making it an ideal solution for space-constrained applications.

Key Features

  • SuperSpeed Data Rate: The HD3SS3212IRKST supports a data rate of 5 Gbps, ensuring compatibility with USB 3.1 Gen 1 specifications for fast data transfer.
  • Flexible Switching: It can switch between a 2:1 multiplexer and a 1:2 demultiplexer configuration, providing design flexibility.
  • Low Power Consumption: This device offers low power consumption, which is critical for portable and battery-powered applications.
  • Enhanced Signal Integrity: The HD3SS3212IRKST is designed to maintain signal integrity, reducing signal degradation for reliable performance over longer cable lengths.
  • OCP (Over-Current Protection): The switch includes over-current protection to safeguard the device and connected equipment from potential damage caused by excessive current.

Applications

The HD3SS3212IRKST is suitable for a wide range of applications that require high-speed data transfer and switching capabilities. It is particularly useful in:

  • USB peripheral devices
  • Docking stations
  • Notebooks and Ultrabooks
  • Desktop computers
  • Server and storage systems

Reliability and Support

As a product from Texas Instruments, the HD3SS3212IRKST is backed by the company's commitment to high-quality manufacturing and reliability. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist with the integration of the HD3SS3212IRKST into various designs.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,640 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess