EN
  • EN
  • DE

SP1-2L-C

Part No SP1-2L-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StructuredGround™, SP1
Product Status Obsolete
Type Clamp, Service Post
Type Attributes Male Stud, Single Conductor
Opening Size 0.232" ~ 0.292" (5.89mm ~ 7.42mm)
Mounting Type Fastener
Material Bronze
Color Bronze
Height 2.190" (55.63mm)
Panel Hole Size 0.375" (9.52mm)
Base Product Number SP1
Other Names SP1-2L-C,07498371642,298-23518
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1309036-SP1-2L-C
Ultra Librarian 3D Model Ultra Librarian SP1-2L-C CAD Model

Description

The SP1-2L-C is a snap-on, surface raceway fitting from Panduit designed to provide a convenient and aesthetically pleasing solution for routing and protecting wires and cables on surfaces. Specifically, this is an internal elbow fitting for PANDUCT® Type SP surface raceway.

Applications:

  • Office Buildings: Routing network cables and power cords along walls and ceilings.
  • Retail Environments: Securing point-of-sale system cables and lighting wires.
  • Educational Institutions: Organizing cables in classrooms and laboratories.
  • Healthcare Facilities: Protecting medical equipment cables and data lines.
  • Residential Applications: Concealing home theater cables and other wiring.

Features:

  • Snap-On Design: Allows for easy and quick installation without the need for tools.
  • Durable Construction: Provides long-lasting protection against abrasion, impacts, and UV radiation.
  • Low Profile: Minimizes visual impact and blends seamlessly with the surrounding environment.
  • Paintable Surface: Can be painted to match the wall or ceiling color.
  • Flame-Retardant Material: Provides added safety in case of fire.

Benefits:

  • Improved Cable Management: Keeps wires and cables organized and prevents tripping hazards.
  • Enhanced Aesthetics: Conceals unsightly wires and cables, improving the overall appearance of the space.
  • Increased Safety: Protects wires and cables from damage, reducing the risk of electrical hazards.
  • Easy Installation: Saves time and labor costs.
  • Versatile Solution: Can be used in a wide range of applications.

Additional Details:

The SP1-2L-C is typically made from PVC. It is designed to be used with Panduit's PANDUCT® Type SP surface raceway system, which includes raceway channels, fittings, and accessories. Proper installation involves snapping the fitting onto the raceway channel and securing it with adhesive or screws if necessary. It's designed to create a neat 90 degree inside corner. It's important to ensure that the raceway is properly grounded to prevent electrical hazards. Panduit offers a variety of accessories, such as mounting brackets and cable ties, to facilitate installation and ensure a secure and professional finish.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess