EN
  • EN
  • DE

DVC5416ZGU160IDWLD

Part No DVC5416ZGU160IDWLD
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 160MHZ 160BGA / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Win Source Part Number 773605-DVC5416ZGU160IDWLD
Popularity Medium
Supply and Demand Status Limited
Family Name DVC5416
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DVC5416ZGU160IDWLD CAD Model

Description

The DVC5416ZGU160IDWLD is a state-of-the-art semiconductor product from Texas Instruments, renowned for its precision and reliability in the electronics industry. This product is designed to cater to a wide range of applications, including but not limited to, industrial automation, automotive systems, consumer electronics, and communication infrastructure.

Key Features

  • High Performance: The DVC5416ZGU160IDWLD boasts an advanced architecture that provides top-notch performance, ensuring efficient and reliable operation in complex electronic systems.
  • Energy Efficiency: With the integration of power management features, this product is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • Robust Design: Texas Instruments' commitment to quality is evident in the robust design of the DVC5416ZGU160IDWLD, which is built to withstand harsh environments and provide a long operational lifespan.
  • Versatility: The versatility of this product allows it to be used across various platforms, offering flexibility in design and application for engineers and developers.
  • Integration: The DVC5416ZGU160IDWLD is designed for easy integration into existing systems, with compatibility features that simplify the design-in process and reduce time to market.

Applications

The DVC5416ZGU160IDWLD is suitable for a broad spectrum of applications, including:

  • Advanced driver-assistance systems (ADAS) in automotive technology
  • Automated industrial machinery and robotics
  • High-definition video processing and streaming
  • Smart home devices and Internet of Things (IoT) applications
  • Telecommunication equipment and network infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. This datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and package details, ensuring that developers have all the necessary data to incorporate the DVC5416ZGU160IDWLD into their projects successfully.

Note: It is important to consult the latest documentation and product advisories from Texas Instruments to stay updated on any changes or revisions to the DVC5416ZGU160IDWLD's specifications and recommended usage.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess