EN
  • EN
  • DE

DRV2510QPWPRQ1

Part No DRV2510QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5V-18V 16HTSSOP  /  Motor Driver Power MOSFET I²C 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Current - Output 3A
Voltage - Supply 5V ~ 18V
Voltage - Load 5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number DRV2510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-44604-1,-296-44604-1-ND,TEXTISDRV2510QPWPRQ1,296-44604-2,296-44604-1,296-44604-6,2156-DRV2510QPWPRQ1
Standard Package 2,000
Win Source Part Number 967970-DRV2510QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV2510QPWPRQ1 CAD Model

Description

DRV2510QPWPRQ1 Automotive Haptic Driver from Texas Instruments

The DRV2510QPWPRQ1 is a state-of-the-art automotive haptic driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced driver is specifically engineered to meet the rigorous demands of automotive applications, delivering precise and responsive haptic feedback for an enhanced user experience in vehicle interfaces.

At the heart of the DRV2510QPWPRQ1 is its capability to drive both Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), which are commonly used for haptic feedback in automotive touchscreens, button replacements, and other tactile interfaces. The driver is optimized to produce a wide range of tactile effects, from subtle vibrations to strong pulses, allowing for a more intuitive and engaging interaction with in-vehicle systems.

The device operates over a wide supply voltage range from 2.7V to 5.5V, which enables it to be used in various automotive power environments. The DRV2510QPWPRQ1 is available in a small 14-pin HTSSOP package, making it an ideal choice for space-constrained applications. Furthermore, it is designed to withstand the harsh conditions of the automotive environment, being qualified for operation across a temperature range of -40°C to +125°C.

Key features of the DRV2510QPWPRQ1 include an integrated 105-V half-bridge power MOSFET, over-current, over-temperature, and under-voltage lockout protections, ensuring reliable performance and longevity of the system. Additionally, the device offers a flexible I2C interface, which allows for easy configuration and control of the haptic effects, as well as diagnostics for system monitoring.

The DRV2510QPWPRQ1 is AEC-Q100 qualified, which is a critical standard for automotive electronics, ensuring that the device meets the highest reliability and quality standards required for the automotive industry. With its robust design and comprehensive feature set, the DRV2510QPWPRQ1 is an excellent choice for automotive manufacturers looking to incorporate sophisticated haptic feedback into their next-generation vehicle designs.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0600 $55.3000
10+ $10.3600 $103.6000
15+ $10.0100 $150.1500
22+ $9.3100 $204.8200
28+ $8.9600 $250.8800
35+ $8.6100 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,712 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess