EN
  • EN
  • DE

OMAPL132EZWTA2

Part No OMAPL132EZWTA2
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 200MHZ 361NFBGA / SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART
Win Source Part Number 790919-OMAPL132EZWTA2
Popularity Medium
Supply and Demand Status Limited
Family Name OMAPL132
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL132EZWTA2 CAD Model

Description

OMAPL132EZWTA2: A High-Performance Processor from Texas Instruments

The OMAPL132EZWTA2 is a robust and versatile processor designed by Texas Instruments, renowned for its high-performance capabilities and integration of advanced features. This processor is part of the OMAP-L1x series, which is specifically engineered to meet the rigorous demands of embedded processing applications across various industries.

Key Features and Benefits

  • Advanced Architecture: The OMAPL132EZWTA2 boasts a dual-core architecture that includes an ARM926EJ-S core and a C674x DSP core. This combination delivers a powerful processing punch, allowing for efficient handling of both control and signal processing tasks within a single chip.
  • High-Speed Connectivity: With an array of communication interfaces, including USB, SPI, UART, and I2C, this processor ensures seamless data transfer and connectivity with peripheral devices, making it ideal for complex embedded systems.
  • Rich Peripherals: The processor is equipped with a range of peripherals, such as a 10/100 Mb/s Ethernet MAC, which provides reliable network connectivity, and a high-resolution display interface for multimedia applications.
  • Memory Flexibility: It supports various memory interfaces, including DDR2, mDDR, and NAND, offering designers the flexibility to choose the optimal memory solution for their specific application requirements.
  • Low Power Consumption: Despite its high performance, the OMAPL132EZWTA2 is designed for low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The OMAPL132EZWTA2 processor is adept at powering a wide range of applications such as:

  • Industrial automation and control systems
  • Medical imaging devices
  • Test and measurement equipment
  • Audio and voice processing units
  • Automotive infotainment and telematics

Its robust processing capabilities and support for real-time operating systems make it a go-to choice for developers looking to create sophisticated and reliable embedded solutions.

Conclusion

The OMAPL132EZWTA2 from Texas Instruments is a testament to the company's commitment to providing cutting-edge technology for the embedded market. With its dual-core architecture, comprehensive set of peripherals, and low power consumption, this processor stands out as a top-tier component for a multitude of high-demand applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0472 $94.0944
3+ $38.6028 $115.8084
5+ $37.3965 $186.9825
6+ $36.1901 $217.1406
8+ $34.9838 $279.8704
10+ $31.3648 $313.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess