The AD7503SE is a high-performance analog multiplexer from Analog Devices Inc., designed for precision data acquisition and control systems. This innovative component features a quad 1-of-2 channel configuration, making it an ideal choice for applications requiring multiple channel routing through a single device.
Key Features:
- Channel Configuration: The AD7503SE offers a versatile quad 1-of-2 channel setup, allowing for efficient signal routing and management.
- Low On-Resistance: With its low on-resistance, this multiplexer minimizes signal attenuation, ensuring high-fidelity signal transmission and reducing power loss.
- High Off-Isolation: The device provides excellent off-isolation between channels, which reduces crosstalk and maintains signal integrity across multiple channels.
- Single or Dual Supply Operation: It is capable of operating with either a single supply ranging from +15V to +30V or dual supplies of ±15V, providing flexibility in various system designs.
- Durable Design: Encased in a rugged 16-pin plastic DIP package, the AD7503SE is built to withstand harsh operating conditions and provide reliable performance over a wide temperature range.
Applications:
The AD7503SE is suited for a broad range of applications, including:
- Data Acquisition Systems
- Test Equipment
- Process Control Systems
- Avionics
- Medical Equipment
Technical Specifications:
Parameter
Value
Supply Voltage (Single)
+15V to +30V
Supply Voltage (Dual)
±15V
On-Resistance (Typical)
175Ω
Off-Isolation (Typical)
60dB at 1MHz
Package Type
16-pin DIP
For engineers and designers looking for a reliable and efficient multiplexer to integrate into their systems, the AD7503SE from Analog Devices Inc. stands out as a top choice. Its combination of performance, flexibility, and durability makes it a valuable component in any precision electronic application.