EN
  • EN
  • DE

TMS320DM6467CZUTA

Part No TMS320DM6467CZUTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip | IC DIGITAL MEDIA SOC 529FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 529-BFBGA, FCBGA
Supplier Device Package 529-FCBGA (19x19)
Family Part Number TMS320DM6467
Manufacturer Pack Quantity 84
MSL Level 4 (72 Hours)
Win Source Part Number 1271205-TMS320DM6467CZUTA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CZUTA CAD Model

Description

Texas Instruments TMS320DM6467CZUTA Digital Media Processor

The TMS320DM6467CZUTA from Texas Instruments is a highly integrated, high-performance digital media processor based on the DaVinci™ technology. This processor is designed to handle a wide range of multimedia applications with its robust architecture that includes a TMS320C64x+™ DSP core and an ARM926EJ-S core. The device is an ideal solution for applications that require intense video and image processing capabilities such as video conferencing, surveillance, digital media servers, and broadcasting systems.

The TMS320DM6467CZUTA operates at a core frequency of up to 729 MHz, which provides ample processing power for handling multiple streams of high-definition (HD) video without compromising on performance. It supports a variety of video codecs, including MPEG2, MPEG4, H.264, and VC-1, making it a versatile choice for developers looking to create multi-format video systems.

This processor is equipped with a host of integrated peripherals such as a HD Video Processing Subsystem (HDVICP), a Video/Imaging Coprocessor (VICP), and a programmable High-Definition Video/Image Processing (HD-VIP) interface. These features enable the TMS320DM6467CZUTA to deliver superior video quality and high-resolution image processing.

Connectivity is a key aspect of the TMS320DM6467CZUTA, which includes a range of interfaces such as PCI Express, 10/100/1000 Ethernet MAC, USB 2.0, and HPI (Host Port Interface). This allows for easy integration into a variety of systems and ensures that the processor can handle the demands of modern digital media applications.

To support development and rapid prototyping, Texas Instruments provides a comprehensive suite of tools and software, including the Code Composer Studio™ integrated development environment (IDE), digital media software development kits (SDKs), and reference designs. These resources help to reduce development time and allow designers to bring their products to market quickly.

Overall, the TMS320DM6467CZUTA is a powerful and flexible solution for any advanced digital media application, providing developers with the tools they need to create cutting-edge multimedia products.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.2250 $144.2250
2+ $139.4175 $278.8350
3+ $124.9950 $374.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess