EN
  • EN
  • DE

DS64MB201SQ/NOPB

Part No DS64MB201SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC LVDS DUAL BUFFER 54WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Networking, Telecommunications
Number of Channels 3
Voltage - Supply, Single (V+) 2.38V ~ 2.63V
Features Equalization, RXAUI, SATA, XAUI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Base Product Number DS64MB201
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869591-DS64MB201SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS64MB201SQ/NOPB CAD Model

Description

Product Overview: DS64MB201SQ/NOPB

The DS64MB201SQ/NOPB is a high-performance, four-lane Signal Conditioner from Texas Instruments designed to enhance data signal quality across high-speed serial links. This advanced component is part of the industry-leading portfolio of signal conditioners from Texas Instruments, known for their reliability and performance in demanding applications.

Key Features

  • High-Speed Performance: The DS64MB201SQ/NOPB supports data rates up to 6.25 Gbps per lane, making it suitable for a wide range of high-speed data transmission applications.
  • Signal Conditioning: It provides adaptive equalization and output de-emphasis, optimizing signal integrity over long PCB traces and cables.
  • Low Power Consumption: Designed for power efficiency, this device consumes minimal power, making it ideal for power-sensitive applications.
  • Flexibility: The device is configurable via pin control or SMBus/I2C, allowing for easy integration and adaptability to specific system requirements.
  • Robust Operation: It features an extended temperature range and is designed to withstand harsh industrial environments.

Applications

The DS64MB201SQ/NOPB is versatile and can be used in various applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplane and cable interconnects
  • Industrial control and automation systems
  • High-definition video broadcast and distribution
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments components, the DS64MB201SQ/NOPB is manufactured to the highest quality standards. It has been rigorously tested to ensure performance and reliability in a range of conditions. The device comes in a compact, surface-mount package, which is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

The DS64MB201SQ/NOPB from Texas Instruments stands out as an exemplary signal conditioning solution for high-speed data interfaces. Its combination of performance, power efficiency, and robustness makes it an excellent choice for designers looking to enhance signal integrity in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6127 $57.2254
5+ $23.4771 $117.3855
7+ $22.7435 $159.2045
10+ $22.0098 $220.0980
12+ $21.2761 $255.3132
16+ $19.0752 $305.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess