EN
  • EN
  • DE

TLC59108IRGYR

Part No TLC59108IRGYR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 20VQFN / 8-BIT Fm+ I2C-BUS CONSTANT-CURRENT LED SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Part Number Series TLC59108
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805042-TLC59108IRGYR
Ultra Librarian 3D Model Ultra Librarian TLC59108IRGYR CAD Model

Description

Introducing the TLC59108IRGYR from Texas Instruments

The TLC59108IRGYR is a sophisticated integrated circuit designed by Texas Instruments, tailored for the efficient control of LED lighting. This powerful component is part of the company's extensive portfolio of LED drivers, showcasing their commitment to innovation and quality in the field of lighting technology.

Constructed with an I2C-bus interface, the TLC59108IRGYR allows for seamless communication and control within a wide array of lighting applications. It supports both Fast-mode and Standard-mode I2C-bus protocols, providing versatility and ease of integration into different system designs. This flexibility makes it an ideal choice for developers looking to implement sophisticated lighting effects or to manage multiple LEDs with precision.

The device features an 8-bit PWM (Pulse Width Modulation) for each of its eight LED outputs, granting the ability to adjust the brightness levels with high resolution. This is essential for applications that require dynamic lighting adjustments or color mixing. Furthermore, the TLC59108IRGYR also offers an output enable pin that allows the user to quickly disable or enable the LED outputs, providing an additional layer of control.

With its built-in error detection capabilities, including an open LED error detection mode, the TLC59108IRGYR ensures reliable performance in various applications. This error detection feature is invaluable for maintaining the integrity and consistency of the lighting system, particularly in critical or high-visibility environments.

The device comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. Its small form factor, combined with the power-saving features and thermal performance, makes the TLC59108IRGYR an efficient solution for portable and battery-operated devices.

Whether it's for general lighting, signage, or advanced color-controlled lighting systems, the TLC59108IRGYR from Texas Instruments stands out as a robust, flexible, and reliable LED driver that can meet the demands of innovative lighting solutions.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6176 $56.6160
80+ $1.3272 $106.1760
120+ $1.2858 $154.2960
165+ $1.2443 $205.3095
210+ $1.2028 $252.5880
280+ $1.0784 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess