Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 100mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 080720-DS26LS32CN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian DS26LS32CN CAD Model

Description

DS26LS32CN Quad Differential Line Receiver

The DS26LS32CN is a quad differential line receiver designed for digital data transmission over balanced lines. It is a robust and reliable component suitable for various applications requiring high-speed and high-reliability data communication.

  • Applications:
    • Data Communication Systems
    • Long-Distance Communication Links
    • Interfaces for Industrial Equipment
  • Features and Benefits:
    • Quadruple Differential Line Receivers
    • Operates From a Single 5V Power Supply
    • High Common-Mode Voltage Range
    • Low Power Consumption
    • Temperature Range -0°C to +70°C

The DS26LS32CN is designed to complement the DS26LS31 line driver and is broadly used in RS-422 and RS-423 applications, providing a reliable solution for projects requiring consistent performance and durability.

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 703 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention