The LB1649 is a bidirectional motor driver IC designed and manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed to drive small DC motors used in a variety of applications.
Applications:
- Camera lens control
- Toy motors
- Small fan motors
- Actuators in office equipment
- General-purpose motor control
Features:
- Bidirectional motor control
- Built-in thermal shutdown circuit
- Built-in overcurrent protection circuit
- Low saturation voltage
- Supply voltage range: 2.5V to 9V
- Output current: 600mA (max)
- Compact package
Benefits:
- Provides efficient and reliable motor control
- Protects the IC and motor from damage due to overheating
- Prevents excessive current from damaging the IC or motor
- Reduces power loss and improves efficiency
- Wide supply voltage range allows for flexible application
- Suitable for low voltage application
- Small package size enables compact designs
Additional Details:
The LB1649 is a compact and efficient solution for bidirectional DC motor control. The integrated thermal shutdown circuit protects the IC from overheating, while the overcurrent protection circuit prevents damage from excessive current. The low saturation voltage minimizes power loss and improves overall efficiency. The device is designed for a wide range of supply voltages (2.5V to 9V), making it suitable for various battery-powered and low-voltage applications. The LB1649's small package enables compact designs, making it ideal for portable and space-constrained applications.