EN
  • EN
  • DE

MC3486DG

Part No MC3486DG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 074521-MC3486DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3486DG CAD Model

Description

ON Semiconductor MC3486DG: High-Speed Differential Line Receiver

The ON Semiconductor MC3486DG is a monolithic quadruple differential line receiver designed to meet the stringent requirements of the industry standards for serial data communication. This high-performance device is specifically engineered for applications that require low power consumption and high data rates, making it an ideal choice for interfacing with long-distance and noisy communication lines.

Key Features

  • Compatibility: The MC3486DG is compatible with industry-standard RS-422, RS-423, and RS-485 specifications, ensuring seamless integration into a wide range of data communication systems.
  • High-Speed Operation: Capable of handling data rates up to 10 Mbps, this line receiver is suitable for high-speed data acquisition and processing applications.
  • Quad Channels: Featuring four independent line receivers in a single package, it offers a compact solution for systems requiring multiple receiving channels.
  • Robust Design: With its built-in fail-safe feature, the device ensures a logic high output when the inputs are left open, shorted, or idle, enhancing the reliability of the communication system.
  • Power Efficiency: The MC3486DG operates with a 5V power supply and boasts a low-power Schottky technology, making it energy-efficient for continuous operation.
  • Temperature Range: The device is operational over a wide temperature range, from 0°C to 70°C, accommodating various environmental conditions.

Applications

The MC3486DG is well-suited for a variety of applications that require high-speed and reliable data transmission. This includes but is not limited to:

  • Industrial control systems
  • Telecommunication systems
  • Networking equipment
  • Data acquisition systems
  • Instrumentation

Product Packaging

The ON Semiconductor MC3486DG comes in a compact 16-pin SOIC package, providing an efficient use of board space in densely populated PCB designs. Its surface-mount form factor facilitates automated assembly processes, leading to reduced manufacturing times and costs.

Overall, the MC3486DG from ON Semiconductor is a versatile and reliable component that offers a combination of high-speed operation, low power consumption, and robust performance for advanced serial communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess