Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT16646
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1130479-74ACT16646DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16646DL CAD Model

Description

The 74ACT16646DL is a versatile, high-speed, integrated circuit from Texas Instruments, designed to meet the demanding requirements of today's fast-paced digital systems. This 16-bit transceiver and register is part of the 74ACT family, known for its high-performance Advanced CMOS logic technology.

Featuring both 8-bit and 16-bit bidirectional data flow, the 74ACT16646DL is suitable for multiplexed data transmission and asynchronous communication between data buses. With a dual-octal configuration, this device allows for independent control of each section through separate output-enable (OE) and clock (CLK) pins. This flexibility makes it a great fit for a variety of applications such as data switching, buffering, and register storage in computing, telecommunications, and industrial systems.

Key Features:

  • High-Speed Operation: The device operates at a high speed, which is crucial for systems requiring rapid data processing and throughput.
  • Low Power Consumption: Employing Advanced CMOS technology, the 74ACT16646DL is optimized for low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage Range: It can function over a wide range of supply voltages from 4.5V to 5.5V, making it versatile for different electrical environments.
  • Non-Inverting Buffers: The device features non-inverting buffers, ensuring that the data remains in its original state when transmitted through the device.
  • Flow-Through Architecture: The pinout is designed for easy PCB layout, with flow-through architecture that simplifies the board design process.
  • Multiple Package Options: The 74ACT16646DL is available in a 48-pin DL package, providing a compact footprint for space-constrained applications.

Overall, the 74ACT16646DL from Texas Instruments is a reliable and efficient solution for designers looking to implement a high-speed, low-power transceiver and register in their digital systems. Its robust feature set and flexible design make it an excellent choice for a wide array of applications where data integrity and system performance are paramount.

You May Also Be Interested in

Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention