Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators Crystals
Packaging  Tape & Reel (TR)
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Operating Temperature -10°C ~ 60°C
Win Source Part Number WS1305019-445A22A12M00000
Ultra Librarian 3D Model Ultra Librarian 445A22A12M00000 CAD Model

Description

FEATURES<br />● Standard 5.0mm x 3.2mm Glass Seal Package<br />● Fundamental Crystal Design<br />● Frequency Range 8 – 50MHz<br />● Frequency Tolerance, ±20ppm Standard [other tolerances available]● Frequency Stability, ±30ppm Standard [other stabilities available]● Operating Temperature to -40°C to +85°C<br />● Tape & Reel Packaging Standard, EIA-481

You May Also Be Interested in

NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.5273
ECAD model for NX2012SA-32.768KHZ-EXS00A-MU00527
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF TH
Lowest to $0.8150
ECAD model for ATS12A-E
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECAD model for CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QC
Micro Crystal AG
Crystal, SMD Cer 32.768KHZ 9.0
Need more? Email Us
ECAD model for CC4V-T1A 32.768KHZ +-20PPM 9PF
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3216
ECAD model for 1C208000BC0R
ECS Inc.
CRYSTAL 1.8432MHZ 32PF TH / 1.8432 MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U
Need more? Email Us
ECAD model for ECS-18-32-1
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5437
ECAD model for ECS-320-10-37B-CKY-TR
Citizen
Crystal 32.768KHZ 12.5PF SMD
Need more? Email Us
ECAD model for CM415-32.768KDZF-UT
Epson Company
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for FA-238 24.0000MB-K3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention