EN
  • EN
  • DE

DS125BR820NJYT

Part No DS125BR820NJYT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 12.5Gbps
Number of Channels 8
Delay Time 80ps
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 2.5 V ~ 3.3 V
Operating Supply Current 220mA
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 772980-DS125BR820NJYT
Popularity Medium
Supply and Demand Status Limited
Family Name DS125BR820
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS125BR820NJYT CAD Model

Description

The DS125BR820NJYT is a state-of-the-art signal conditioning and retiming repeater designed and manufactured by Texas Instruments. This device is an integral component for high-speed signal transmission, ensuring data integrity over long and potentially noisy PCB traces or cables. It is specifically tailored for applications that demand robust signal conditioning in high-speed interfaces.

Key Features

  • High-Speed Performance: The DS125BR820NJYT supports data rates up to 12.5 Gbps, making it suitable for a wide range of high-speed data protocols, including PCIe, SATA, SAS, and Fibre Channel.
  • Signal Conditioning: With its advanced equalization and output de-emphasis features, the device can compensate for signal degradation caused by long traces, connectors, and cables.
  • Low Power Consumption: Designed with power efficiency in mind, the DS125BR820NJYT operates with a minimal power draw, reducing the overall power consumption of the system.
  • Adaptive Equalization: The repeater includes adaptive equalization technology, which automatically optimizes performance for different channel conditions without the need for manual intervention.
  • Flexible Integration: The small form factor and easy-to-use pin configuration facilitate seamless integration into various system designs.

Applications

The DS125BR820NJYT is highly versatile and can be used in a multitude of applications where signal integrity is crucial. Some of its most common applications include:

  • High-speed server and storage systems
  • Data center infrastructure
  • Networking equipment
  • Telecommunication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DS125BR820NJYT is built to meet the stringent requirements of high-speed data environments, ensuring consistent performance and longevity. Whether you're designing enterprise-level storage solutions or high-performance computing systems, the DS125BR820NJYT is engineered to deliver the reliability and performance you need.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6800 $57.3600
5+ $23.5323 $117.6615
7+ $22.7970 $159.5790
10+ $22.0616 $220.6160
12+ $21.3262 $255.9144
16+ $19.1200 $305.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess