EN
  • EN
  • DE

SN65MLVD129DGGR

Part No SN65MLVD129DGGR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input LVTTL
Output MLVDS
Data Rate (Maximum) 250Mbps
Delay Time 3.0ns (Maximum)
Capacitance - Input 5pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 112mA
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1252979-SN65MLVD129DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN65MLVD129
Introduction Date April 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65MLVD129DGGR CAD Model

Description

The SN65MLVD129DGGR is a state-of-the-art differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is tailored for multipoint data transmission standard applications. The SN65MLVD129DGGR is a perfect choice for designers looking for a receiver with high-speed performance, low power consumption, and robust noise immunity.

Key Features

  • High-Speed Data Transfer: The device supports data rates up to 200 Mbps, making it suitable for applications requiring fast data transmission such as backplane communication, clock distribution, and digital video interfaces.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which minimizes power consumption and enables compatibility with low-voltage logic levels.
  • Robust Noise Immunity: Differential signaling provides excellent noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.
  • Fail-Safe Protection: The receiver has fail-safe protection that ensures a high output level when the inputs are left open, shorted, or idle, thus preventing false signaling.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects the device from damage due to excessive temperature.

Applications

The SN65MLVD129DGGR is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking switches and routers
  • Industrial control and automation systems
  • Data acquisition systems

Product Specifications

The SN65MLVD129DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for compact PCB designs. Its operating temperature range is from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions. The device is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

In summary, the SN65MLVD129DGGR from Texas Instruments is an excellent choice for engineers and designers seeking a reliable, high-speed differential line receiver. With its robust feature set and flexible application potential, this product is poised to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6696 $58.0176
13+ $7.9341 $103.1433
20+ $7.6861 $153.7220
27+ $7.4382 $200.8314
35+ $7.1903 $251.6605
47+ $6.4464 $302.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess