EN
  • EN
  • DE

SN75LVCP601RTJT

Part No SN75LVCP601RTJT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Two-Channel SATA 6-Gb/s Redriver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications SATA
Input CML
Output VML
Data Rate (Maximum) 6Gbps
Number of Channels 2
Delay Time 323ps
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 65mA
Operating Temperature Range 0°C ~ 85°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1256378-SN75LVCP601RTJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LVCP601
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75LVCP601RTJT CAD Model

Description

The SN75LVCP601RTJT from Texas Instruments is a high-performance, dual-channel PCI Express (PCIe) 2:1 multiplexer/demultiplexer switch. This advanced switch is designed to enable the connection of a single PCIe port to two different endpoints, providing flexibility and increased bandwidth potential for various computing and communication applications.

Key Features:

  • PCI Express Gen1 and Gen2 Compatible: The SN75LVCP601RTJT supports both 2.5 Gbps and 5 Gbps data rates, ensuring compatibility with a wide range of PCIe devices.
  • Low Power Consumption: With its efficient design, this switch maintains low power consumption, making it ideal for power-sensitive applications.
  • High Signal Integrity: The device features excellent signal integrity, which is critical for maintaining performance over longer cable lengths and through connectors.
  • Hot Plug Capable: The switch supports hot-plug insertion, allowing devices to be connected or disconnected without needing to power down the system.
  • Automatic Equalization: Built-in automatic equalization helps to compensate for signal loss, ensuring reliable communication over various distances and mediums.

Applications:

The SN75LVCP601RTJT is highly versatile and can be used in a range of applications, including:

  • Workstations and Servers
  • Data Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-performance Computing

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN75LVCP601RTJT is no exception. It is built to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

Package and Availability:

The device comes in a compact QFN-20 package and is available for order. Its small form factor makes it suitable for space-constrained applications while providing the robust functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6180 $50.6520
34+ $2.9687 $100.9358
53+ $2.8759 $152.4227
72+ $2.7831 $200.3832
93+ $2.6904 $250.2072
125+ $2.4120 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess