EN
  • EN
  • DE

DS125BR800ANJYT

Part No DS125BR800ANJYT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications PCIe, SAS
Input CML
Output CML
Data Rate (Maximum) 12.5Gbps
Number of Channels 8
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 772979-DS125BR800ANJYT
Popularity Medium
Supply and Demand Status Limited
Family Name DS125BR800A
Introduction Date November 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS125BR800ANJYT CAD Model

Description

The DS125BR800ANJYT from Texas Instruments is a highly integrated, low-power, eight-channel, multi-rate retimer with an integrated signal conditioning feature. This advanced device is designed to enhance signal integrity for high-speed serial links, ensuring robust operation in demanding applications such as data centers, high-performance computing, and telecommunications equipment.

Key Features

  • Multi-Rate Flexibility: This retimer supports a wide range of data rates from 1.5 Gbps to 12.5 Gbps, making it highly versatile for different high-speed protocols and applications.
  • Advanced Signal Conditioning: The DS125BR800ANJYT includes an adaptive equalizer and output de-emphasis, optimizing performance over long cables and backplanes by compensating for channel loss.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power, reducing thermal footprint and improving system reliability.
  • Pin Compatibility: The device is pin-compatible with other devices in the same family, allowing for easy scalability and design flexibility.
  • Integrated Eye Monitor: With an on-chip eye monitor, the DS125BR800ANJYT allows for real-time signal integrity diagnostics without the need for external equipment.

Applications

The DS125BR800ANJYT is suitable for a variety of high-speed interconnect applications, including:

  • Data center networking
  • High-performance computing systems
  • Telecommunications equipment
  • Enterprise networking
  • Storage systems
  • Server-to-server connectivity

Technical Specifications

Parameter Value Data Rate per Channel 1.5 Gbps to 12.5 Gbps Supply Voltage 3.3V Operating Temperature Range 0°C to 70°C Package 78-Pin WQFN

With its robust feature set and proven reliability, the DS125BR800ANJYT by Texas Instruments is an ideal solution for designers looking to improve the signal integrity of their high-speed data paths.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7784 $59.3352
7+ $16.2284 $113.5988
10+ $15.7213 $157.2130
14+ $15.2141 $212.9974
17+ $14.7070 $250.0190
23+ $13.1856 $303.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,397 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess