EN
  • EN
  • DE

SN65LVDS109DBT

Part No SN65LVDS109DBT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 46mA
Operating Temperature Range -40°C ~ 85°C
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1252881-SN65LVDS109DBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN65LVDS109
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS109DBT CAD Model

Description

Product Overview: SN65LVDS109DBT from Texas Instruments

The SN65LVDS109DBT is a high-performance, dual high-speed differential receiver designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit (IC) is part of TI's interface product line, specifically within the LVDS (Low-Voltage Differential Signaling) family. The device is engineered to facilitate fast and reliable data transmission with minimal electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transfer: The SN65LVDS109DBT is capable of operating at significant speeds, making it suitable for high-speed data transmission applications.
  • Differential Inputs: The device features differential inputs compatible with LVDS, PECL, CML, and other differential signal standards, providing flexibility in interfacing with various types of systems.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Robust ESD Protection: The IC provides robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Wide Operating Temperature Range: The SN65LVDS109DBT is operational over an extended industrial temperature range, ensuring performance in diverse operating conditions.

Applications

The versatile nature of the SN65LVDS109DBT makes it an ideal choice for a variety of applications, including:

  • High-speed data communication in computing and networking equipment
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

Product Specifications

The SN65LVDS109DBT is packaged in a DBT (TSSOP) form factor, which is suitable for space-constrained applications. It operates from a single 3.3V supply, further simplifying power management in system design. The device's signaling rates, power dissipation, and other electrical characteristics are provided in the detailed datasheet available on the Texas Instruments website.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. Customers choosing the SN65LVDS109DBT can rely on TI's extensive technical support and resources, including application notes, reference designs, and customer service to ensure a successful integration of the product into their solutions.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7789 $63.1156
8+ $12.9468 $103.5744
12+ $12.5422 $150.5064
17+ $12.1376 $206.3392
22+ $11.7330 $258.1260
29+ $10.5193 $305.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess