EN
  • EN
  • DE

PI2EQX3232BZDE

Part No PI2EQX3232BZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.8V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFN (7x7)
Win Source Part Number 1087867-PI2EQX3232BZDE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX3232BZDE CAD Model

Description

Introducing the PI2EQX3232BZDE from Diodes Incorporated

The PI2EQX3232BZDE is a cutting-edge signal conditioning product from Diodes Incorporated, designed to enhance the performance and reliability of high-speed data communication. As a part of Diodes Incorporated's expansive portfolio, this re-driver is engineered to meet the needs of modern electronic systems that require robust signal integrity over extended cable lengths or through complex interconnects.

Key Features

  • High-Speed Performance: The PI2EQX3232BZDE is optimized for high-speed signal conditioning, supporting data rates that ensure compatibility with the latest interface standards.
  • Signal Integrity: With its advanced equalization and signal amplification capabilities, this re-driver can compensate for signal loss and reduce jitter, maintaining signal quality across challenging transmission environments.
  • Low Power Consumption: Designed for efficiency, the PI2EQX3232BZDE operates with minimal power consumption, making it an ideal solution for power-sensitive applications.
  • Flexible Integration: The compact form factor and versatile I/O connectivity options facilitate easy integration into a wide range of system architectures.

Applications

The PI2EQX3232BZDE is well-suited for a variety of applications where signal integrity is paramount. This includes enterprise computing, data centers, high-speed networking equipment, and storage systems. It is also beneficial in consumer electronics that demand high-speed data transfer capabilities, such as gaming consoles and home entertainment systems.

Technical Specifications

Diodes Incorporated has equipped the PI2EQX3232BZDE with an array of technical features to support its high-performance operation:

  • Support for high-speed data rates
  • Advanced signal equalization and amplification
  • Low-power operation
  • Compact package for easy PCB layout
  • Compliance with industry standards for interoperability

In conclusion, the PI2EQX3232BZDE from Diodes Incorporated represents a strategic choice for designers looking to enhance data transmission quality while maintaining efficiency and reliability. Its robust feature set and compliance with current interface standards make it a versatile and indispensable component in the development of high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess