EN
  • EN
  • DE

DS125BR800SQE/NOPB

Part No DS125BR800SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE/SAS 8CH 54WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 8 Channel 12.5Gbps 54-WQFN (10x5.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-WFQFN Exposed Pad
Case / Package 54-WQFN (10x5.5)
Family Name DS125BR800
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40091-6, 296-40091-2, 296-40091-1, DS125BR800SQE/NOPB-ND, -296-40091-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917312-DS125BR800SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125BR800SQE/NOPB CAD Model

Description

Product Overview: DS125BR800SQE/NOPB

The DS125BR800SQE/NOPB is a high-performance, low-power, 8-channel multi-rate retimer from Texas Instruments designed to enhance signal integrity for demanding applications. This device is a robust solution that helps to extend the reach and improve the performance of high-speed serial links, making it an ideal choice for data centers, high-performance computing, and networking infrastructure.

Key Features

  • Multi-Rate Flexibility: The DS125BR800SQE/NOPB supports a wide range of data rates from 1.5 Gbps to 12.5 Gbps per channel, making it versatile for various protocols such as PCIe, SATA, SAS, and Ethernet.
  • Advanced Signal Conditioning: It includes advanced signal conditioning capabilities, with programmable equalization, flat gain, and output swing, ensuring signals are optimized for transmission over long PCB traces or cables.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, reducing the thermal footprint and enabling greener and cost-effective solutions.
  • Channel Independence: Each channel operates independently, allowing for a mix of different data rates and signal conditions to be managed simultaneously.
  • Integrated Diagnostics: The retimer features built-in diagnostics, including eye monitoring and PRBS generation/checking, aiding in system validation and debugging.

Applications

  • Data Centers
  • High-Performance Computing (HPC)
  • Networking Equipment
  • Storage Systems
  • Telecommunications Infrastructure

Quality and Reliability

The DS125BR800SQE/NOPB is available in a 72-pin WQFN package and is characterized for operation across the commercial temperature range of 0°C to 70°C. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for critical applications.

Whether upgrading existing systems or designing new architectures, the DS125BR800SQE/NOPB from Texas Instruments offers a compelling combination of performance, power efficiency, and versatility, making it a top choice for designers looking to overcome the challenges of high-speed data communication.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8257 $87.6514
3+ $35.9596 $107.8788
5+ $34.8359 $174.1795
6+ $33.7121 $202.2726
8+ $32.5884 $260.7072
11+ $29.2172 $321.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess