EN
  • EN
  • DE

PI2EQX3201BLZFE

Part No PI2EQX3201BLZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA2 2CH 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications SATA2
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5 V, 1.8 V
Operating Supply Current 90mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 1087864-PI2EQX3201BLZFE
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 490
Ultra Librarian 3D Model Ultra Librarian PI2EQX3201BLZFE CAD Model

Description

The PI2EQX3201BLZFE is a high-performance, low-power signal ReDriver designed by Diodes Incorporated to enhance signal quality in applications where signals travel across long distances or through various mediums that may cause signal degradation. This product is particularly suitable for data-intensive interfaces that require robust signal integrity, such as USB, SATA, and PCIe interfaces.

Key Features:

  • Signal Enhancement: The PI2EQX3201BLZFE incorporates advanced signal conditioning technology that helps in restoring signals to their original integrity. This feature is crucial for maintaining high-speed data transmission without errors or data loss.
  • Low Power Consumption: Designed with power efficiency in mind, this ReDriver consumes minimal power, making it an ideal choice for power-sensitive applications and contributing to overall system power management.
  • High Data Rates: It supports high data rates, ensuring compatibility with the latest high-speed interfaces. This makes it a future-proof solution for emerging and existing data transmission standards.
  • Programmability: The device offers programmable settings for equalization, output swing, and flat gain. These features provide design flexibility and allow for fine-tuning according to specific application requirements.
  • Small Package Size: The PI2EQX3201BLZFE comes in a compact package, enabling its integration into space-constrained designs without compromising on performance.

Applications:

This ReDriver is versatile and can be deployed in a variety of applications where signal integrity is paramount. Some of the common applications include:

  • Data centers and enterprise servers
  • High-performance computing platforms
  • Storage and network equipment
  • Consumer electronics

Overall, the PI2EQX3201BLZFE from Diodes Incorporated is a critical component for designers looking to ensure optimal signal quality in their digital communication systems. With its advanced features and high performance, it stands out as a reliable solution for maintaining signal integrity across various platforms and applications.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,554 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess